The AP2411AS-13 is a single-channel, current-limited high-side power switch designed for applications such as USB and hot-swap systems. It operates within an input voltage range of 2.7V to 5.5V and features a maximum continuous load current of 2.5A. The device includes an output discharge function, fast short-circuit response time of 2µs, and integrated protections against overcurrent, over-temperature, and short circuits. It also provides reverse current blocking and a built-in soft-start mechanism with a typical rise time of 0.6ms. The AP2411AS-13 is available in multiple package options, including SO-8, MSOP-8, MSOP-8EP, U-DFN3030-8, and U-DFN2020-6, and is compliant with RoHS standards. It operates effectively in ambient temperatures ranging from -40°C to +85°C. The device features a fault reporting output with a 7ms deglitch time to prevent false overcurrent indications. This product is suitable for various applications, including LCD TVs, laptops, and docking stations.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861365-AP2411AS-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2411
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2411AS-13DI-ND, AP2411AS-13DITR, AP2411AS-13DI, AP2411AS-13DIDKR, AP2411AS-13DICT
IC PWR SWITCH P-CHANNEL 1:1 8SO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2411AS-13 | AP2411AS-13 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411AS-13 | PMIC - Power Distribution Switches, Load Drivers |
| Current | 2.0 amps |