DIODES Incorporated Integrated Circuits(ICs) AP2402A31KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181452-AP2402A31KTR- G1 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2402 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181452-AP2402A31KTR- G1 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2402 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181452-AP2402A31KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181452-AP2402A31KTR-G1
Integrated Circuits(ICs) 181452-AP2402A31KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 181452-AP2402A31KTR- G1 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2402 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181452-AP2402A31KTR-G1
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches,Load Drivers
Family Name: AP2402
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.8V 1.8V 300mA SOT23 LDO Voltage Regulator IC
699-AP2402A31KTR-G1
2.8V 1.8V 300mA SOT23 LDO Voltage Regulator IC 699-AP2402A31KTR-G1
IC REG LINEAR 2.8V/1.8V SOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-23-6 Product overview: AP2402A31KTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.8V, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.8V, 300mA, SOT23, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2402A31KTR-G1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V/1.8V SOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-23-6 Product overview: AP2402A31KTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.8V, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.8V, 300mA, SOT23, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2402A31KTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2402A31KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2402A31KTR-G1
PMIC - Voltage Regulators - Linear AP2402A31KTR-G1
IC REG LINEAR 2.8V/1.8V SOT23-6

IC REG LINEAR 2.8V/1.8V SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 181452-AP2402A31KTR-G1 699-AP2402A31KTR-G1 AP2402A31KTR-G1
Product Name Integrated Circuits(ICs) 2.8V 1.8V 300mA SOT23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel
Output Voltage 2.8 to 1.8 volts
IOUT 0.3000 amps 0.3000 amps
VIN 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details