DIODES Incorporated Hard To Find - AP2402A31KTR-E1 AP2402A31KTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145559-AP2402A31KTR -E1 Packaging: Tape and Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Shutdown Output Current: 300mA, 300mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V, 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.08V at 100mA, 0.12V at 100mA Current - Quiescent (Iq): 90μA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145559-AP2402A31KTR -E1 Packaging: Tape and Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Shutdown Output Current: 300mA, 300mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V, 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.08V at 100mA, 0.12V at 100mA Current - Quiescent (Iq): 90μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP2402A31KTR-E1 - 1145559-AP2402A31KTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP2402A31KTR-E1
1145559-AP2402A31KTR-E1
Hard To Find - AP2402A31KTR-E1 1145559-AP2402A31KTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145559-AP2402A31KTR -E1 Packaging: Tape and Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Shutdown Output Current: 300mA, 300mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V, 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.08V at 100mA, 0.12V at 100mA Current - Quiescent (Iq): 90μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145559-AP2402A31KTR-E1
Packaging: Tape and Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Shutdown
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -20°C ~ 60°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V, 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.08V at 100mA, 0.12V at 100mA
Current - Quiescent (Iq): 90μA

Buy Now
PMIC - Voltage Regulators - Linear - AP2402A31KTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2402A31KTR-E1
PMIC - Voltage Regulators - Linear AP2402A31KTR-E1
IC REG LINEAR 2.8V/1.8V SOT23-6

IC REG LINEAR 2.8V/1.8V SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1145559-AP2402A31KTR-E1 AP2402A31KTR-E1
Product Name Hard To Find - AP2402A31KTR-E1 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
Special Features Input Overcurrent Protection; Enable, Shutdown Shutdown (Inhibit) Pin; Enable, Shutdown
Output Voltage 2.8 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details