DIODES Incorporated PMIC - PMIC - Current Regulation/Management - AP2331W-7 AP2331W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103323-AP2331W-7 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.2 V Output Current: 200mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Purpose: Current Switch Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103323-AP2331W-7 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.2 V Output Current: 200mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Purpose: Current Switch Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - AP2331W-7 - 103323-AP2331W-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - AP2331W-7
103323-AP2331W-7
PMIC - PMIC - Current Regulation/Management - AP2331W-7 103323-AP2331W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 103323-AP2331W-7 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.2 V Output Current: 200mA Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-59 Purpose: Current Switch Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 103323-AP2331W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.2 V
Output Current: 200mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-59
Purpose: Current Switch
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-AP2331W-7
Power Management IC 734-AP2331W-7
IC CURRENT SWITCH SC59-3 Product overview: AP2331W-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-AP2331W-7 can be used for catalog matching and distributor lookup.

IC CURRENT SWITCH SC59-3 Product overview: AP2331W-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-AP2331W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - AP2331W-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
AP2331W-7DITR-ND
Current Regulation/Management AP2331W-7DITR-ND
Current Switch Regulator High-Side 200mA SC-59-3

Current Switch Regulator High-Side 200mA SC-59-3

Buy Now Datasheet
Current Regulation/Management - AP2331W-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
AP2331W-7DICT-ND
Current Regulation/Management AP2331W-7DICT-ND
Current Switch Regulator High-Side 200mA SC-59-3

Current Switch Regulator High-Side 200mA SC-59-3

Buy Now Datasheet
Current Regulation/Management - AP2331W-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
AP2331W-7DIDKR-ND
Current Regulation/Management AP2331W-7DIDKR-ND
Current Switch Regulator High-Side 200mA SC-59-3

Current Switch Regulator High-Side 200mA SC-59-3

Buy Now Datasheet
Current Regulation/Management - AP2331W-7 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
AP2331W-7
Current Regulation/Management AP2331W-7
LOAD SWITCH SC59

LOAD SWITCH SC59

Supplier's Site Datasheet
PMIC - Current Regulation/Management - AP2331W-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
AP2331W-7
PMIC - Current Regulation/Management AP2331W-7
LOAD SWITCH SC59

LOAD SWITCH SC59

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 103323-AP2331W-7 734-AP2331W-7 AP2331W-7DITR-ND AP2331W-7 AP2331W-7
Product Name PMIC - PMIC - Current Regulation/Management - AP2331W-7 Power Management IC Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; SC-59 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers