DIODES Incorporated Integrated Circuits (ICs) - PMIC - Current Regulation/Management AP2331TDSA-7

Description
Win Source Part Number: 1000900-AP2331TDSA-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Voltage - Input: 2.7V ~ 5.2V Function: Current Switch Sensing Method: High-Side Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2331TDSA-7DICT,AP2 331TDSA-7DITR,AP2331 TDSA-7DIDKR Base Product Number: AP2331
Request a Quote Datasheet
Description
Win Source Part Number: 1000900-AP2331TDSA-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Voltage - Input: 2.7V ~ 5.2V Function: Current Switch Sensing Method: High-Side Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2331TDSA-7DICT,AP2 331TDSA-7DITR,AP2331 TDSA-7DIDKR Base Product Number: AP2331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1000900-AP2331TDSA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1000900-AP2331TDSA-7
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1000900-AP2331TDSA-7
Win Source Part Number: 1000900-AP2331TDSA-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Voltage - Input: 2.7V ~ 5.2V Function: Current Switch Sensing Method: High-Side Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2331TDSA-7DICT,AP2 331TDSA-7DITR,AP2331 TDSA-7DIDKR Base Product Number: AP2331

Win Source Part Number: 1000900-AP2331TDSA-7
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Voltage - Input: 2.7V ~ 5.2V
Function: Current Switch
Sensing Method: High-Side
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP2331TDSA-7DICT,AP2331TDSA-7DITR,AP2331TDSA-7DIDKR
Base Product Number: AP2331

Buy Now Datasheet
Current Regulation/Management - AP2331TDSA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
AP2331TDSA-7
Current Regulation/Management AP2331TDSA-7
Current Switch Regulator High-Side 200mA SOT-23-3

Current Switch Regulator High-Side 200mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1000900-AP2331TDSA-7 AP2331TDSA-7
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details