Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA 8-SOIC
IC REG LIN POS ADJ 600MA 8SOIC Product overview: AP2318M-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318M-ADJTRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 101546-AP2318M-ADJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 600mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 600mA
Family Name: AP2318
Output Voltage: Adj to 0.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.35V @ 600mA (Typ)
Operating Supply Current: 250μA
Maximum Output Voltage: 11.65V
Protection Features: Over Current, Over Temperature, Over Voltage
Alternative Parts (Cross-Reference): LX8117A-00CDT; TS1117BCS RL; TS1086CW; TS1086CW RP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 600MA 8SOIC
IC REG LIN POS ADJ 600MA 8SOIC
IC REG LIN POS ADJ 600MA 8SOIC
LDO Voltage Regulators 600mA CMOS LDO 2.5V to 12V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2318M-ADJTRG1DITR-ND | 776-AP2318M-ADJTRG1 | 101546-AP2318M-ADJTRG1 | AP2318M-ADJTRG1 | AP2318M-ADJTRG1 | AP2318M-ADJTRG1 | AP2318M-ADJTRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 600MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2318M-ADJTRG1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |