Manufacturer: Diodes Incorporated
Win Source Part Number: 1017669-AP2318DN-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.35V @ 600mA (Typ)
Operating Supply Current: 250μA
Maximum Output Voltage: 11.65V
Protection Features: Over Current, Over Temperature, Over Voltage
Alternative Parts (Cross-Reference): LT3080EDD#PBF; PQ15RW11J00H; MIC5209YML;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 600MA 8DFN Product overview: AP2318DN-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318DN-ADJTRG1
Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA 8-DFN (3x3)
IC REG LINEAR POS ADJ 600MA 8DFN
LDO Voltage Regulators 600mA CMOS LDO 2.5V to 12V
IC REG LINEAR POS ADJ 600MA 8DFN
IC REG LINEAR POS ADJ 600MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017669-AP2318DN-ADJTRG1 | 776-AP2318DN-ADJTRG1 | AP2318DN-ADJTRG1DITR-ND | AP2318DN-ADJTRG1 | AP2318DN-ADJTRG1 | AP2318DN-ADJTRG1 | AP2318DN-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2318DN-ADJTRG1 | 600MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-DFN (3x3) | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |