IC REG LINEAR 1.3V 600MA 8DFN
IC REG LINEAR 1.3V 600MA 8DFN
LDO Voltage Regulators 600mA ULDO Reg Enable 0.6A 0.35V
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-DFN (3x3)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2318DN-1.3TRG1 | AP2318DN-1.3TRG1 | AP2318DN-1.3TRG1 | AP2318DN-1.3TRG1 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Output Voltage | 1.3 volts | 1.3 to ? volts | ||
| IQ | 2.50E-4 amps | 2.50E-4 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |