Manufacturer: Diodes Incorporated
Win Source Part Number: 051790-AP2318AMP-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 1A (Typ)
Operating Supply Current: 250μA
Maximum Output Voltage: 11.5V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-PSOP
IC REG LINEAR POS ADJ 1A 8PSOP Product overview: AP2318AMP-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318AMP-ADJTRG
IC REG LINEAR POS ADJ 1A 8PSOP
IC REG LINEAR POS ADJ 1A 8PSOP
LDO Voltage Regulators 1A ULDO Reg w/Enable 0.5V 250uA 65dB ADJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 051790-AP2318AMP-ADJTRG1 | AP2318AMP-ADJTRG1-ND | 776-AP2318AMP-ADJTRG1 | AP2318AMP-ADJTRG1 | AP2318AMP-ADJTRG1 | AP2318AMP-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2318AMP-ADJTRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-PSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC | ||
| Life Cycle Stage | Maturity; Active |