DIODES Incorporated 1A Voltage Regulator IC AP2318AMP-ADJTRE1

Description
IC REG LINEAR POS ADJ 1A 8PSOP Product overview: AP2318AMP-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318AMP-ADJTRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A 8PSOP Product overview: AP2318AMP-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318AMP-ADJTRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-AP2318AMP-ADJTRE1
1A Voltage Regulator IC 776-AP2318AMP-ADJTRE1
IC REG LINEAR POS ADJ 1A 8PSOP Product overview: AP2318AMP-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318AMP-ADJTRE 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8PSOP Product overview: AP2318AMP-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2318AMP-ADJTRE1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1045334-AP2318AMP-ADJTRE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1045334-AP2318AMP-ADJTRE1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1045334-AP2318AMP-ADJTRE1
Win Source Part Number: 1045334-AP2318AMP-AD JTRE1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 11.5V Output Configuration: Positive Voltage - Input (Max): 12V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-PSOP Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Over Voltage ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP2318 Voltage Dropout (Max): 0.5V @ 1A (Typ)

Win Source Part Number: 1045334-AP2318AMP-ADJTRE1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 11.5V
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-PSOP
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Over Voltage
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP2318
Voltage Dropout (Max): 0.5V @ 1A (Typ)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2318AMP-ADJTRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2318AMP-ADJTRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2318AMP-ADJTRE1
IC REG LINEAR POS ADJ 1A 8PSOP

IC REG LINEAR POS ADJ 1A 8PSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2318AMP-ADJTRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2318AMP-ADJTRE1
PMIC - Voltage Regulators - Linear AP2318AMP-ADJTRE1
IC REG LINEAR POS ADJ 1A 8PSOP

IC REG LINEAR POS ADJ 1A 8PSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2318AMP-ADJTRE1
LDO Voltage Regulators AP2318AMP-ADJTRE1
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2318AMP-ADJTRE1 1045334-AP2318AMP-ADJTRE1 AP2318AMP-ADJTRE1 AP2318AMP-ADJTRE1 AP2318AMP-ADJTRE1
Product Name 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR) SOIC
Output Voltage 1.25 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps
VIN 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4955GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details