DIODES Incorporated PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MTR-G1 AP2303MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145524-AP2303MTR-G1 Packaging: Reel Mounting Style: SMD Applications: Converter, DDR Voltage - Output: 0.6V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145524-AP2303MTR-G1 Packaging: Reel Mounting Style: SMD Applications: Converter, DDR Voltage - Output: 0.6V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MTR-G1 - 1145524-AP2303MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MTR-G1
1145524-AP2303MTR-G1
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MTR-G1 1145524-AP2303MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145524-AP2303MTR-G1 Packaging: Reel Mounting Style: SMD Applications: Converter, DDR Voltage - Output: 0.6V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 1.2V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145524-AP2303MTR-G1
Packaging: Reel
Mounting Style: SMD
Applications: Converter, DDR
Voltage - Output: 0.6V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 1.2V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-AP2303MTR-G1
Power Management IC 750-AP2303MTR-G1
IC REG CONV DDR 1OUT 8SOIC Product overview: AP2303MTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MTR-G1 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SOIC Product overview: AP2303MTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - AP2303MTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
AP2303MTR-G1
Special Purpose Regulators AP2303MTR-G1
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1145524-AP2303MTR-G1 750-AP2303MTR-G1 AP2303MTR-G1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MTR-G1 Power Management IC Special Purpose Regulators
Package Type SOIC; Other; 8-SOIC Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data