DIODES Incorporated Power Management IC AP2303MPTR-G1

Description
IC REG CONV DDR 1OUT 8SO Product overview: AP2303MPTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MPTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 8SO Product overview: AP2303MPTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MPTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-AP2303MPTR-G1
Power Management IC 750-AP2303MPTR-G1
IC REG CONV DDR 1OUT 8SO Product overview: AP2303MPTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MPTR-G1 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SO Product overview: AP2303MPTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2303MPTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MPTR-G1 - 1017667-AP2303MPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MPTR-G1
1017667-AP2303MPTR-G1
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MPTR-G1 1017667-AP2303MPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017667-AP2303MPTR-G 1 Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.2 V to 5.5 V Number of Outputs: 1 Family Name: AP2303 Output Voltage: 0.6 V to 2.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Alternative Parts (Cross-Reference): TS9004CX5 RF; TS9004CX6 RF; LDLN025PU12R; Introduction Date: September 12, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017667-AP2303MPTR-G1
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 5.5 V
Number of Outputs: 1
Family Name: AP2303
Output Voltage: 0.6 V to 2.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Alternative Parts (Cross-Reference): TS9004CX5 RF; TS9004CX6 RF; LDLN025PU12R;
Introduction Date: September 12, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Special Purpose Regulators - AP2303MPTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
AP2303MPTR-G1
Special Purpose Regulators AP2303MPTR-G1
IC REG CONV DDR 1OUT 8SO

IC REG CONV DDR 1OUT 8SO

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - AP2303MPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
AP2303MPTR-G1
PMIC - Voltage Regulators - Special Purpose AP2303MPTR-G1
IC REG CONV DDR 1OUT 8SO

IC REG CONV DDR 1OUT 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-AP2303MPTR-G1 1017667-AP2303MPTR-G1 AP2303MPTR-G1 AP2303MPTR-G1
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - AP2303MPTR-G1 Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 8-PSOP SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.75 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details