The AP2301SN-7 is a single-channel current-limited power switch designed for high-side applications, particularly optimized for USB and hot-swap scenarios. It operates within an input voltage range of 2.7V to 5.5V and can handle a maximum continuous load current of 2A, with a typical current limit of 2.5A. The device features a fast short-circuit response time of 2µs and an on-resistance of 70mΩ, ensuring efficient power management. This power switch includes several protective features such as reverse current blocking, over-current protection, thermal protection, and under-voltage lockout functionality. It also has an integrated output discharge function that ensures controlled discharging of output voltage capacitors when disabled. The AP2301SN-7 is available in a compact U-DFN2020-6 package and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. The device is rated for operation in ambient temperatures ranging from -40°C to +85°C, making it versatile for various applications including LCD TVs, laptops, and set-top boxes.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017666-AP2301SN-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2020 (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC PWR SWITCH P-CH 1:1 6DFN2020
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2301SN-7 | AP2301SN-7 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2301SN-7 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |