DIODES Incorporated Integrated Circuits(ICs) AP2301GN

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181343-AP2301GN Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2301GN Alternative Parts (Cross-Reference): RTR025P02; RTR025P02FRATL; RTR025P02HZGTL; RTR025P02TL; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181343-AP2301GN Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2301GN Alternative Parts (Cross-Reference): RTR025P02; RTR025P02FRATL; RTR025P02HZGTL; RTR025P02TL; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181343-AP2301GN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181343-AP2301GN
Integrated Circuits(ICs) 181343-AP2301GN
Manufacturer: Diodes Incorporated Win Source Part Number: 181343-AP2301GN Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches,Load Drivers Family Name: AP2301GN Alternative Parts (Cross-Reference): RTR025P02; RTR025P02FRATL; RTR025P02HZGTL; RTR025P02TL; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 181343-AP2301GN
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches,Load Drivers
Family Name: AP2301GN
Alternative Parts (Cross-Reference): RTR025P02; RTR025P02FRATL; RTR025P02HZGTL; RTR025P02TL;
Introduction Date: October 29, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 181343-AP2301GN
Product Name Integrated Circuits(ICs)
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
7 suppliers