The AP22966DC8-7 is an integrated dual N-channel load switch designed for efficient power distribution in various applications, including ultrabooks, notebooks, and consumer electronics. It operates within an input voltage range of 0.8V to 5.5V and supports a maximum continuous current of 6A per channel, with a low on-resistance (RON) of 18mΩ, enhancing its efficiency. The device features adjustable slew rates for each channel, allowing for customized ramp-up times, and has a very low quiescent current of 60OºA when both channels are active, making it suitable for battery-powered systems. The AP22966DC8-7 is housed in a compact V-DFN3020-14 package, which provides improved thermal performance and is compliant with RoHS standards, ensuring it is environmentally friendly.
Power Switch/Driver 1:1 N-Channel 6A V-DFN3020-14
IC PWR SWITCH N-CHAN 1:1 14VDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP22966DC8-7 | AP22966DC8-7 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 | |
| Output Configuration | Inverting | |
| Output Current | 6 amps |