DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22953CW12-7

Description
Win Source Part Number: 1381416-AP22953CW12- 7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.9V Rds On (Typ): 39mOhm Mounting Type: Surface Mount Package / Case: 12-WFBGA, WLBGA Supplier Device Package: W-WLB2013-12 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22953 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381416-AP22953CW12- 7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.9V Rds On (Typ): 39mOhm Mounting Type: Surface Mount Package / Case: 12-WFBGA, WLBGA Supplier Device Package: W-WLB2013-12 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22953 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1381416-AP22953CW12-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1381416-AP22953CW12-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1381416-AP22953CW12-7
Win Source Part Number: 1381416-AP22953CW12- 7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.9V Rds On (Typ): 39mOhm Mounting Type: Surface Mount Package / Case: 12-WFBGA, WLBGA Supplier Device Package: W-WLB2013-12 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22953 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1381416-AP22953CW12-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Package: Tape & Reel
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Output Configuration: High Side
Voltage - Load: 5.9V
Rds On (Typ): 39mOhm
Mounting Type: Surface Mount
Package / Case: 12-WFBGA, WLBGA
Supplier Device Package: W-WLB2013-12
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP22953
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1381416-AP22953CW12-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details