The AP22916BCA4-7 is a low leakage, single P-channel power MOSFET designed for load-switching applications with a wide input voltage range of 1.3V to 5.5V. It features a typical on-resistance (RDS(ON)) of 60m,Ѷ at 5V, enabling efficient load current handling with minimal forward voltage drop. The device supports continuous current capability up to 2A and incorporates true reverse current blocking (TRCB) to isolate VIN and VOUT during the OFF state. This load switch is characterized by an ultra-low quiescent current of 0.5µA and an active-high control pin that can be triggered by an external low voltage digital signal. The AP22916BCA4-7 is housed in a compact wafer-level chip-scale package (U-WLB0808-4) measuring 0.78mm x 0.78mm, suitable for space-constrained applications. It operates effectively over a temperature range of -40°C to +85°C and is compliant with RoHS standards, making it suitable for various mobile and portable device applications.
LOAD SWITCH X1-WLB0808-4 T&R 3K
POWER LOAD SWITCH, ACTIVE HIGH, 85DEGC ROHS COMPLIANT: YES
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP22916BCA4-7 | 36AJ8158 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, Active High, 85Degc Rohs Compliant Diodes Inc. |
| Current | 2.0 amps |