DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22913W6-7

Description
Win Source Part Number: 1348880-AP22913W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.5V ~ 5.5V Rds On (Typ): 84mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22913
Request a Quote Datasheet
Description
Win Source Part Number: 1348880-AP22913W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.5V ~ 5.5V Rds On (Typ): 84mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1348880-AP22913W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1348880-AP22913W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1348880-AP22913W6-7
Win Source Part Number: 1348880-AP22913W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.5V ~ 5.5V Rds On (Typ): 84mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22913

Win Source Part Number: 1348880-AP22913W6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Output Type: P-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.5V ~ 5.5V
Rds On (Typ): 84mOhm
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP22913

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1348880-AP22913W6-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers