DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7 AP22850SH8-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861360-AP22850SH8-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: AP22850 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22850SH8-7DIDKR, AP22850SH8-7DITR, AP22850SH8-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861360-AP22850SH8-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: AP22850 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22850SH8-7DIDKR, AP22850SH8-7DITR, AP22850SH8-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7 - AP22850SH8-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7
AP22850SH8-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7 AP22850SH8-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861360-AP22850SH8-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Family Name: AP22850 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22850SH8-7DIDKR, AP22850SH8-7DITR, AP22850SH8-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 861360-AP22850SH8-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Family Name: AP22850
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP22850SH8-7DIDKR, AP22850SH8-7DITR, AP22850SH8-7DICT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22850SH8-7
PMIC - Power Distribution Switches, Load Drivers AP22850SH8-7
IC PWR SWITCH P-CHAN 1:1 8WDFN

IC PWR SWITCH P-CHAN 1:1 8WDFN

Supplier's Site Datasheet
Power Load Switch, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4678 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4678
Power Load Switch, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4678
POWER LOAD SWITCH, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SWITCH, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22850SH8-7 AP22850SH8-7 76AH4678
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22850SH8-7 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, -40 To 85Deg C Rohs Compliant Diodes Inc.
Current 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details