DIODES Incorporated Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers AP22818AKEWT-7

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Manufacturer: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Active Switch Type: USB Switch Output Configuration: High Side Output Type: P-Channel Voltage - Supply (Vcc/Vdd): Not Required Features: Load Discharge, Status Flag
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Manufacturer: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Active Switch Type: USB Switch Output Configuration: High Side Output Type: P-Channel Voltage - Supply (Vcc/Vdd): Not Required Features: Load Discharge, Status Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - AP22818AKEWT-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
AP22818AKEWT-7
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers AP22818AKEWT-7
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Manufacturer: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Active Switch Type: USB Switch Output Configuration: High Side Output Type: P-Channel Voltage - Supply (Vcc/Vdd): Not Required Features: Load Discharge, Status Flag

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Manufacturer: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Active
Switch Type: USB Switch
Output Configuration: High Side
Output Type: P-Channel
Voltage - Supply (Vcc/Vdd): Not Required
Features: Load Discharge, Status Flag

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AP22818AKEWT-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
AP22818AKEWT-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22818AKEWT-7
USB POWER SWITCH TSOT25 T&R 3K

USB POWER SWITCH TSOT25 T&R 3K

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22818AKEWT-7 AP22818AKEWT-7
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details