DIODES Incorporated Connectors,Interconnects AP22816BKEWT-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: RF IC Upconverter Radar 37GHz ~ 40GHz - 16-CSMT (5x5) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: RF IC Upconverter Radar 37GHz ~ 40GHz - 16-CSMT (5x5) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: RF IC Upconverter Radar 37GHz ~ 40GHz - 16-CSMT (5x5) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Switch Type: General Purpose
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Features: RF IC Upconverter Radar 37GHz ~ 40GHz - 16-CSMT (5x5)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details