DIODES Incorporated Connectors,Interconnects AP22816AKEWT-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Switch Type: General Purpose
Output Configuration: Positive
Output Type: Open Collector
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Fault Protection: Current Limiting, ESD, Over Temperature, UVLO
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details