DIODES Incorporated Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. AP22814BW5-7

Description
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. - 15AC8132 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
15AC8132
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. 15AC8132
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22814BW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22814BW5-7
PMIC - Power Distribution Switches, Load Drivers AP22814BW5-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 15AC8132 AP22814BW5-7
Product Name Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details