DIODES Incorporated Connectors,Interconnects AP22814BW5-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Input Type: Differential Features: 300 kOhms Chip Resistor Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Input Type: Differential Features: 300 kOhms Chip Resistor Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Switch Type: General Purpose Output Configuration: Positive Output Type: Open Collector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Input Type: Differential Features: 300 kOhms Chip Resistor Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: End of Life
Switch Type: General Purpose
Output Configuration: Positive
Output Type: Open Collector
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Input Type: Differential
Features: 300 kOhms Chip Resistor
Fault Protection: Current Limiting, ESD, Over Temperature, UVLO
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details