DIODES Incorporated PMIC - Power Distribution Switches, Load Drivers AP22814BM8-13

Description
IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - AP22814BM8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22814BM8-13
PMIC - Power Distribution Switches, Load Drivers AP22814BM8-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. - 15AC8130 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc.
15AC8130
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. 15AC8130
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22814BM8-13 15AC8130
Product Name PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc.
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details