DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7 AP22814AW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852866-AP22814AW5-7 Features: Power Switch/Driver Package: Reel - TR Family Name: AP22814 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22814AW5-7DICT, AP22814AW5-7DITR, AP22814AW5-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852866-AP22814AW5-7 Features: Power Switch/Driver Package: Reel - TR Family Name: AP22814 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22814AW5-7DICT, AP22814AW5-7DITR, AP22814AW5-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7 - AP22814AW5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7
AP22814AW5-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7 AP22814AW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 852866-AP22814AW5-7 Features: Power Switch/Driver Package: Reel - TR Family Name: AP22814 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22814AW5-7DICT, AP22814AW5-7DITR, AP22814AW5-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 852866-AP22814AW5-7
Features: Power Switch/Driver
Package: Reel - TR
Family Name: AP22814
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP22814AW5-7DICT, AP22814AW5-7DITR, AP22814AW5-7DIDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22814AW5-7
PMIC - Power Distribution Switches, Load Drivers AP22814AW5-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. - 15AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
15AC8129
Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc. 15AC8129
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22814AW5-7 AP22814AW5-7 15AC8129
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22814AW5-7 PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, 3.45A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details