DIODES Incorporated Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. AP22814AM8-13

Description
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. - 15AC8127 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc.
15AC8127
Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. 15AC8127
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, 3.45A, HIGH-SIDE, MSOP8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.45A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22814AM8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22814AM8-13
PMIC - Power Distribution Switches, Load Drivers AP22814AM8-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 15AC8127 AP22814AM8-13
Product Name Pwr Load Switch, 3.45A, High-Side, Msop8; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details