DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-3WG-7 AP2281-3WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093224-AP2281-3WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Family Name: AP2281 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SiP4280ADT-3-T1-E3; SIP4280DT-3-T1-E3; SiP4280ADT-1-T1-E3; Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093224-AP2281-3WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Family Name: AP2281 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SiP4280ADT-3-T1-E3; SIP4280DT-3-T1-E3; SiP4280ADT-1-T1-E3; Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-3WG-7
AP2281-3WG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-3WG-7 AP2281-3WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 093224-AP2281-3WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Family Name: AP2281 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): SiP4280ADT-3-T1-E3; SIP4280DT-3-T1-E3; SiP4280ADT-1-T1-E3; Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 093224-AP2281-3WG-7
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.5 V to 6 V
Rds On (Typ): 80 mOhm
Family Name: AP2281
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-26
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SiP4280ADT-3-T1-E3; SIP4280DT-3-T1-E3; SiP4280ADT-1-T1-E3;
Introduction Date: January 16, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4677 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4677
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4677
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2281-3WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2281-3WG-7
PMIC - Power Distribution Switches, Load Drivers AP2281-3WG-7
IC PWR SWITCH P-CHAN 1:1 SOT26

IC PWR SWITCH P-CHAN 1:1 SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2281-3WG-7 76AH4677 AP2281-3WG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-3WG-7 Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 8399796 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details