DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-1WG-7 AP2281-1WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104292-AP2281-1WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104292-AP2281-1WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2281-1WG-7 is a single P-channel MOSFET power switch designed for high-side load-switching applications. It operates within a voltage range of 1.5V to 6V, making it suitable for various systems including 1.8V, 2.5V, 3.3V, and 5V applications. The device features a typical on-resistance (RDS(ON)) of 80mΩ at 5V, which allows for efficient load current handling with minimal forward voltage drop. The AP2281-1WG-7 has a controlled turn-on slew rate of 1ms, contributing to its ability to manage inrush current effectively. It boasts a very low quiescent supply current of only 0.01µA, enhancing its efficiency in battery-powered applications. The device is rated for a maximum continuous load current of 2A and operates within a temperature range of -40°C to +85°C. Additionally, the AP2281-1WG-7 is compliant with RoHS standards and is halogen and antimony-free, making it a suitable choice for environmentally conscious designs. Its applications include smart phones, PDAs, GPS navigators, and other portable devices.

Datasheet Summary
Powered by GS/AI

The AP2281-1WG-7 is a single P-channel MOSFET power switch designed for high-side load-switching applications. It operates within a voltage range of 1.5V to 6V, making it suitable for various systems including 1.8V, 2.5V, 3.3V, and 5V applications. The device features a typical on-resistance (RDS(ON)) of 80mΩ at 5V, which allows for efficient load current handling with minimal forward voltage drop. The AP2281-1WG-7 has a controlled turn-on slew rate of 1ms, contributing to its ability to manage inrush current effectively. It boasts a very low quiescent supply current of only 0.01µA, enhancing its efficiency in battery-powered applications. The device is rated for a maximum continuous load current of 2A and operates within a temperature range of -40°C to +85°C. Additionally, the AP2281-1WG-7 is compliant with RoHS standards and is halogen and antimony-free, making it a suitable choice for environmentally conscious designs. Its applications include smart phones, PDAs, GPS navigators, and other portable devices.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-1WG-7
AP2281-1WG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-1WG-7 AP2281-1WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104292-AP2281-1WG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104292-AP2281-1WG-7
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.5 V to 6 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-26
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. - 28AK5714 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
28AK5714
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. 28AK5714
POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2281-1WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2281-1WG-7
PMIC - Power Distribution Switches, Load Drivers AP2281-1WG-7
IC PWR SWITCH P-CHAN 1:1 SOT26

IC PWR SWITCH P-CHAN 1:1 SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2281-1WG-7 28AK5714 AP2281-1WG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2281-1WG-7 Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details