DIODES Incorporated PMIC - Power Distribution Switches, Load Drivers AP22804BM8-13

Description
IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - AP22804BM8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22804BM8-13
PMIC - Power Distribution Switches, Load Drivers AP22804BM8-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet
Pwr Load Switch, 3A, High-Side, Msop-8; Power Load Switch Type Diodes Inc. - 15AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3A, High-Side, Msop-8; Power Load Switch Type Diodes Inc.
15AC8122
Pwr Load Switch, 3A, High-Side, Msop-8; Power Load Switch Type Diodes Inc. 15AC8122
PWR LOAD SWITCH, 3A, HIGH-SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SWITCH, 3A, HIGH-SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22804BM8-13 15AC8122
Product Name PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, 3A, High-Side, Msop-8; Power Load Switch Type Diodes Inc.
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details