DIODES Incorporated Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Diodes Inc. AP22804AW5-7

Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Diodes Inc. - 15AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Diodes Inc.
15AC8121
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Diodes Inc. 15AC8121
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22804AW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22804AW5-7
PMIC - Power Distribution Switches, Load Drivers AP22804AW5-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 15AC8121 AP22804AW5-7
Product Name Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details