DIODES Incorporated Pwr Load Switch, 3A, High-Side, Udfn6; Power Load Switch Type Diodes Inc. AP22804ASN-7

Description
PWR LOAD SWITCH, 3A, HIGH-SIDE, UDFN6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SWITCH, 3A, HIGH-SIDE, UDFN6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Switch, 3A, High-Side, Udfn6; Power Load Switch Type Diodes Inc. - 15AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3A, High-Side, Udfn6; Power Load Switch Type Diodes Inc.
15AC8120
Pwr Load Switch, 3A, High-Side, Udfn6; Power Load Switch Type Diodes Inc. 15AC8120
PWR LOAD SWITCH, 3A, HIGH-SIDE, UDFN6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SWITCH, 3A, HIGH-SIDE, UDFN6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22804ASN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22804ASN-7
PMIC - Power Distribution Switches, Load Drivers AP22804ASN-7
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 15AC8120 AP22804ASN-7
Product Name Pwr Load Switch, 3A, High-Side, Udfn6; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details