DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7 AP2280-2FMG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010046-AP2280-2FMG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010046-AP2280-2FMG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7 - AP2280-2FMG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7
AP2280-2FMG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7 AP2280-2FMG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010046-AP2280-2FMG-7 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.5 V to 6 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010046-AP2280-2FMG-7
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.5 V to 6 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2018 (2.0x1.8)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4671
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4671
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2280-2FMG-7
PMIC - Power Distribution Switches, Load Drivers AP2280-2FMG-7
IC PWR SWITCH P-CHANNEL 1:1 6DFN

IC PWR SWITCH P-CHANNEL 1:1 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2280-2FMG-7 76AH4671 AP2280-2FMG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2280-2FMG-7 Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details