DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AP22653FDZ-7

Description
Win Source Part Number: 1253264-AP22653FDZ-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: W-DFN2020-6 (Type A1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653FDZ-7TR,31 -AP22653FDZ-7DKR,31- AP22653FDZ-7CT Base Product Number: AP22653
Request a Quote Datasheet
Description
Win Source Part Number: 1253264-AP22653FDZ-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: W-DFN2020-6 (Type A1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653FDZ-7TR,31 -AP22653FDZ-7DKR,31- AP22653FDZ-7CT Base Product Number: AP22653
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253264-AP22653FDZ-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253264-AP22653FDZ-7
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253264-AP22653FDZ-7
Win Source Part Number: 1253264-AP22653FDZ-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: W-DFN2020-6 (Type A1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653FDZ-7TR,31 -AP22653FDZ-7DKR,31- AP22653FDZ-7CT Base Product Number: AP22653

Win Source Part Number: 1253264-AP22653FDZ-7
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 2.1A
Output Configuration: High Side
Voltage - Load: 3.5V ~ 5.5V
Rds On (Typ): 65mOhm
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: W-DFN2020-6 (Type A1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP22653FDZ-7TR,31-AP22653FDZ-7DKR,31-AP22653FDZ-7CT
Base Product Number: AP22653

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253264-AP22653FDZ-7
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details