DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7 AP22652AW6-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: SOT-26 Package / Case: SOT-23-6 Base Product Number: AP22652 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: SOT-26 Package / Case: SOT-23-6 Base Product Number: AP22652 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7 - AP22652AW6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7
AP22652AW6-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7 AP22652AW6-7
Alternative Parts (Cross-Reference): Cross Manufacturer: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Supplier Device Package: SOT-26 Package / Case: SOT-23-6 Base Product Number: AP22652 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Supplier Device Package: SOT-26
Package / Case: SOT-23-6
Base Product Number: AP22652
Product Status: Active

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22652AW6-7
PMIC - Power Distribution Switches, Load Drivers AP22652AW6-7
LOAD SWITCH,SOT26,T&R,3K

LOAD SWITCH,SOT26,T&R,3K

Supplier's Site Datasheet
Pwr Load Sw, Active Low, -40 To 85Deg C Rohs Compliant Diodes Inc. - 12AJ6788 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, Active Low, -40 To 85Deg C Rohs Compliant Diodes Inc.
12AJ6788
Pwr Load Sw, Active Low, -40 To 85Deg C Rohs Compliant Diodes Inc. 12AJ6788
PWR LOAD SW, ACTIVE LOW, -40 TO 85DEG C ROHS COMPLIANT: YES

PWR LOAD SW, ACTIVE LOW, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22652AW6-7 AP22652AW6-7 12AJ6788
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22652AW6-7 PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, Active Low, -40 To 85Deg C Rohs Compliant Diodes Inc.
Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details