DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22615BWU-7

Description
Win Source Part Number: 1357357-AP22615BWU-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: AP22615 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Interface: On/Off Switch Type: USB Switch Voltage - Load: 3V ~ 5.5V Rds On (Typ): 40mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1357357-AP22615BWU-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: AP22615 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Interface: On/Off Switch Type: USB Switch Voltage - Load: 3V ~ 5.5V Rds On (Typ): 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1357357-AP22615BWU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1357357-AP22615BWU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1357357-AP22615BWU-7
Win Source Part Number: 1357357-AP22615BWU-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: AP22615 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Interface: On/Off Switch Type: USB Switch Voltage - Load: 3V ~ 5.5V Rds On (Typ): 40mOhm

Win Source Part Number: 1357357-AP22615BWU-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Base Product Number: AP22615
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3A
Output Type: N/P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Interface: On/Off
Switch Type: USB Switch
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 40mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1357357-AP22615BWU-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers