DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22615AWU-7 AP22615AWU-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911528-AP22615AWU-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: AP22615 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22615AWU-7DIDKR, AP22615AWU-7DICT, AP22615AWU-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911528-AP22615AWU-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: AP22615 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22615AWU-7DIDKR, AP22615AWU-7DICT, AP22615AWU-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22615AWU-7
AP22615AWU-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22615AWU-7 AP22615AWU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911528-AP22615AWU-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: AP22615 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP22615AWU-7DIDKR, AP22615AWU-7DICT, AP22615AWU-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911528-AP22615AWU-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: AP22615
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP22615AWU-7DIDKR, AP22615AWU-7DICT, AP22615AWU-7DITR

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. - 45AJ0631 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc.
45AJ0631
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. 45AJ0631
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22615AWU-7
PMIC - Power Distribution Switches, Load Drivers AP22615AWU-7
IC PWR SWTCH N/P-CHAN 1:1 TSOT26

IC PWR SWTCH N/P-CHAN 1:1 TSOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22615AWU-7 45AJ0631 AP22615AWU-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22615AWU-7 Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers