IC REG LINEAR 2.5V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
LDO Voltage Regulators LDO CMOS HiCurr
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2213M-2.5TRE1 | AP2213M-2.5TRE1 | AP2213M-2.5TRE1 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Special Features | Enable | ||
| IOUT | 0.5000 amps | 0.5000 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Removed; Obsolete |