DIODES Incorporated 3.3V 500MA Voltage Regulator IC AP2213H-3.3TRG1

Description
IC REG LINEAR 3.3V 500MA SOT223 Product overview: AP2213H-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2213H-3.3TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 500MA SOT223 Product overview: AP2213H-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2213H-3.3TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-AP2213H-3.3TRG1
3.3V 500MA Voltage Regulator IC 776-AP2213H-3.3TRG1
IC REG LINEAR 3.3V 500MA SOT223 Product overview: AP2213H-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2213H-3.3TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA SOT223 Product overview: AP2213H-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2213H-3.3TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2213H-3.3TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2213H-3.3TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2213H-3.3TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2213H-3.3TRG1 - 1017660-AP2213H-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2213H-3.3TRG1
1017660-AP2213H-3.3TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2213H-3.3TRG1 1017660-AP2213H-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017660-AP2213H-3.3T RG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 180μA to 28mA PSRR: 75dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017660-AP2213H-3.3TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 180μA to 28mA
PSRR: 75dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R - 233-AP2213H-3.3TRG1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R
233-AP2213H-3.3TRG1
LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R 233-AP2213H-3.3TRG1
LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R

LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2213H-3.3TRG1
LDO Voltage Regulators AP2213H-3.3TRG1
LDO Voltage Regulators 500mA Low Noise LDO 350mV 75dB 100Hz

LDO Voltage Regulators 500mA Low Noise LDO 350mV 75dB 100Hz

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2213H-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2213H-3.3TRG1
PMIC - Voltage Regulators - Linear AP2213H-3.3TRG1
IC REG LINEAR 3.3V 500MA SOT223

IC REG LINEAR 3.3V 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2213H-3.3TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2213H-3.3TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2213H-3.3TRG1
IC REG LINEAR 3.3V 500MA SOT223

IC REG LINEAR 3.3V 500MA SOT223

Supplier's Site
Voltage Regulators - Linear - AP2213H-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2213H-3.3TRG1
Voltage Regulators - Linear AP2213H-3.3TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2213H-3.3TRG1 AP2213H-3.3TRG1-ND 1017660-AP2213H-3.3TRG1 233-AP2213H-3.3TRG1 AP2213H-3.3TRG1 AP2213H-3.3TRG1 AP2213H-3.3TRG1 AP2213H-3.3TRG1
Product Name 3.3V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2213H-3.3TRG1 LDO Regulator Pos 3.3V 0.5A 3-Pin SOT-223 T/R LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 18 volts 18 volts 18 volts ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4960KJPTR-A-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7904669 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details