The AP2213D-3.3TRE1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It features a low dropout voltage of approximately 350mV at full load, making it suitable for battery-powered applications where efficiency is critical. The device operates with a low standby current of 1µA maximum and offers excellent power supply ripple rejection (PSRR) of 75dB at 100Hz. This regulator includes several protective features such as over-current protection, thermal shutdown, and reversed current protection, enhancing its reliability in various applications. The AP2213D-3.3TRE1 is available in multiple package options, including TO-252-2 (3), SOIC-8, and SOT-223, and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is particularly well-suited for use in portable electronics, RF applications, and other noise-sensitive environments.
Manufacturer: Diodes Incorporated
Win Source Part Number: 051789-AP2213D-3.3TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 180μA to 28mA
PSRR: 75dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 3.3V 500MA TO252-2 Product overview: AP2213D-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2213D-3.3TRE1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 3.3V 500MA TO252-2
IC REG LINEAR 3.3V 500MA TO252-2
LDO Voltage Regulators 500mA CMOS LDO 3.3V 350mV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 051789-AP2213D-3.3TRE1 | AP2213D-3.3TRE1DITR-ND | 776-AP2213D-3.3TRE1 | AP2213D-3.3TRE1 | AP2213D-3.3TRE1 | AP2213D-3.3TRE1 | AP2213D-3.3TRE1 | AP2213D-3.3TRE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2213D-3.3TRE1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-252-2 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | Active |