The AP2210N-2.5TRE1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a regulated output of 2.5V with a maximum output current of 300mA. It features a low dropout voltage of 250mV at full load, making it suitable for battery-powered applications where efficiency is critical. The device has a low standby current of 1µA, which helps extend battery life in portable devices. This regulator offers excellent power supply ripple rejection (PSRR) of 75dB at 100Hz, ensuring stable operation in noise-sensitive environments. It includes built-in protections such as overcurrent protection, thermal shutdown, and reverse current protection, enhancing reliability in various applications. The AP2210N-2.5TRE1 is available in compact SOT-23-3 and SOT-23-5 packages, making it suitable for space-constrained designs. It is also fully RoHS compliant and lead-free, aligning with modern environmental standards.
IC REG LINEAR 2.5V 300MA SOT23-3 Product overview: AP2210N-2.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2210N-2.5TRE1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 300MA SOT23-3
IC REG LINEAR 2.5V 300MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017652-AP2210N-2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 180μA to 15mA
PSRR: 75dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
IC REG LINEAR 2.5V 300MA SOT23-3
IC REG LINEAR 2.5V 300MA SOT23-3
SOT-23-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 2.5V 300MA SOT23-3
LDO Voltage Regulators LDO CMOS LowCurr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2210N-2.5TRE1 | 31-AP2210N-2.5TRE1CT-ND | 1017652-AP2210N-2.5TRE1 | AP2210N-2.5TRE1 | AP2210N-2.5TRE1 | AP2210N-2.5TRE1 | AP2210N-2.5TRE1 | AP2210N-2.5TRE1 | AP2210N-2.5TRE1 |
| Product Name | 2.5V 300MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP2210N-2.5TRE1 | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 13.2 volts | 13.2 volts | 13.2 volts | ? to 13.2 volts | 13.2 volts |