Win Source Part Number: 976594-AP2205-W5-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 22V
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 1.24V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP2205-W5-7DIDKR,AP2
Base Product Number: AP2205
Voltage Dropout (Max): 0.5V @ 150mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-25
IC REG LIN POS ADJ 250MA SOT25 Product overview: AP2205-W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2205-W5-7 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA SOT25
IC REG LIN POS ADJ 250MA SOT25
250mA Adjustable 1.24V~22V Positive electrode 24V SOT-25 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 250MA SOT25
LDO Voltage Regulators LDO CMOS LowCurr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 976594-AP2205-W5-7 | AP2205-W5-7DICT-ND | 776-AP2205-W5-7 | AP2205-W5-7 | AP2205-W5-7 | AP2205-W5-7 | AP2205-W5-7 | AP2205-W5-7 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |