Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
IC REG LINEAR 5V 250MA SOT89-3 Product overview: AP2205-50YR-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2205-50YR-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2205-50YR-13 | 31-AP2205-50YR-13TR-ND | AP2205-50YR-13 | AP2205-50YR-13 | AP2205-50YR-13 | AP2205-50YR-13 | |
| Product Name | Connectors,Interconnects | 5V 250MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Open Collector | Fixed | Fixed | Fixed | |||
| Dropout Voltage | 0.4000 volts | 0.3600 volts | 0.5000 volts | 0.5000 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.2000 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |