IC REG LINEAR 3.3V 250MA SOT89-3 Product overview: AP2205-33YR-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2205-33YR-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Win Source Part Number: 976001-AP2205-33YR-1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP2205-33YR-13DKR
Base Product Number: AP2205
Voltage Dropout (Max): 0.5V @ 150mA
IC REG LINEAR 3.3V 250MA SOT89-3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
LDO Voltage Regulators LDO CMOS LowCurr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2205-33YR-13 | 31-AP2205-33YR-13CT-ND | 976001-AP2205-33YR-13 | AP2205-33YR-13 | AP2205-33YR-13 | AP2205-33YR-13 |
| Product Name | 3.3V 250MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; Tape & Reel | Other; TO-243AA | ||
| Output Voltage | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.2000 amps | 0.2500 amps | 0.2500 amps | |||
| VIN | 24 volts | 24 volts |