DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2205-33W5-7

Description
Win Source Part Number: 1357332-AP2205-33W5- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: AP2205 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.5V @ 150mA Current - Output: 250mA PSRR: 60dB (100Hz ~ 1kHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Win Source Part Number: 1357332-AP2205-33W5- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: AP2205 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.5V @ 150mA Current - Output: 250mA PSRR: 60dB (100Hz ~ 1kHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1357332-AP2205-33W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1357332-AP2205-33W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1357332-AP2205-33W5-7
Win Source Part Number: 1357332-AP2205-33W5- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: AP2205 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.5V @ 150mA Current - Output: 250mA PSRR: 60dB (100Hz ~ 1kHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Reverse Polarity

Win Source Part Number: 1357332-AP2205-33W5-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: AP2205
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.5V @ 150mA
Current - Output: 250mA
PSRR: 60dB (100Hz ~ 1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2205-33W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2205-33W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2205-33W5-7DKR-ND
IC REG LINEAR 3.3V 250MA SOT-25

IC REG LINEAR 3.3V 250MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2205-33W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2205-33W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2205-33W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2205-33W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2205-33W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2205-33W5-7CT-ND
IC REG LINEAR 3.3V 250MA SOT-25

IC REG LINEAR 3.3V 250MA SOT-25

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-AP2205-33W5-7
3.3V 250MA Voltage Regulator IC 776-AP2205-33W5-7
IC REG LINEAR 3.3V 250MA SOT25 Product overview: AP2205-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2205-33W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA SOT25 Product overview: AP2205-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2205-33W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP2205-33W5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP2205-33W5-7
Power Supply Chip >> Linear Voltage Regulators (LDO) AP2205-33W5-7
60dB@(100Hz) 250mA null 3.3V Positive electrode 24V SOT-25 Linear Voltage Regulators (LDO) ROHS

60dB@(100Hz) 250mA null 3.3V Positive electrode 24V SOT-25 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP2205-33W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2205-33W5-7
PMIC - Voltage Regulators - Linear AP2205-33W5-7
IC REG LINEAR 3.3V 250MA SOT25

IC REG LINEAR 3.3V 250MA SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2205-33W5-7
LDO Voltage Regulators AP2205-33W5-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2205-33W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2205-33W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2205-33W5-7
IC REG LINEAR 3.3V 250MA SOT25

IC REG LINEAR 3.3V 250MA SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1357332-AP2205-33W5-7 31-AP2205-33W5-7DKR-ND 776-AP2205-33W5-7 AP2205-33W5-7 AP2205-33W5-7 AP2205-33W5-7 AP2205-33W5-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250MA Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Dropout Voltage 0.5000 volts 0.5000 volts 0.3600 volts 0.5000 volts
Unlock Full Specs
to access all available technical data