IC REG LINEAR 2.5V 250MA SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 2.5V 250MA SOT89-3
IC REG LINEAR 2.5V 250MA SOT89-3
IC REG LINEAR 2.5V 250MA SOT89-3
LDO Voltage Regulators LDO CMOS LowCurr
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP2205-25YR-13DKR-ND | AP2205-25YR-13 | AP2205-25YR-13 | AP2205-25YR-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |