Manufacturer: Diodes Incorporated
Win Source Part Number: 1017646-AP2204RB-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 50μA to 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 150MA SOT89 Product overview: AP2204RB-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2204RB-3.3TRG1
LDO Voltage Regulators Single 150mA ULDO 0.15A 0.36V 50uA
IC REG LINEAR 3.3V 150MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3.3V 150MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1017646-AP2204RB-3.3TRG1 | 776-AP2204RB-3.3TRG1 | AP2204RB-3.3TRG1 | AP2204RB-3.3TRG1 | AP2204RB-3.3TRG1 | AP2204RB-3.3TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2204RB-3.3TRG1 | 3.3V 150MA SOT89 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |