Manufacturer: Diodes Incorporated
Win Source Part Number: 1017645-AP2204RA-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: AP2204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 50μA to 2.5mA
PSRR: 60dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD50FA1FP3-ZTL; LDK320ADU50R; TL750L05QP; NCP4623HMX050TCG;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 150MA SOT89-3 Product overview: AP2204RA-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2204RA-5.0TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 5V 150MA SOT89-3
IC REG LINEAR 5V 150MA SOT89-3
LDO Voltage Regulators 150mA CMOS LDO 5.0V
IC REG LINEAR 5V 150MA SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 5V 150MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017645-AP2204RA-5.0TRG1 | 776-AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1DITR-ND | 233-AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1 | AP2204RA-5.0TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2204RA-5.0TRG1 | 5V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA SOT89-3 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | SOT89 | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active | Active | Declining; Not For New Designs | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |