IC REG LINEAR POS ADJ 150MA 8SO Product overview: AP2204MP-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2204MP-ADJTRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 010043-AP2204MP-ADJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.36V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.24 V to 22 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 50μA to 2.5mA
PSRR: 60dB (100Hz to 1kHz)
Maximum Output Voltage: 22V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SO-EP
IC REG LINEAR POS ADJ 150MA 8SO
LDO Voltage Regulators 150mA CMOS LDO 2.3V to 24V
IC REG LINEAR POS ADJ 150MA 8SO
IC REG LINEAR POS ADJ 150MA 8SO
150mA Adjustable 1.24V~22V Positive electrode 24V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2204MP-ADJTRG1 | 010043-AP2204MP-ADJTRG1 | AP2204MP-ADJTRG1DITR-ND | AP2204MP-ADJTRG1 | AP2204MP-ADJTRG1 | AP2204MP-ADJTRG1 | AP2204MP-ADJTRG1 | AP2204MP-ADJTRG1 |
| Product Name | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2204MP-ADJTRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-PSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 1.24 volts | 1.24 volts | 1.24 to 22 volts | 1.24 volts | 1.24 volts | 1.24 to 22 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |