DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1 AP2202K-ADJTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 113531-AP2202K-ADJTR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 2.3 V to 13.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 2.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5A PSRR: 75dB (100Hz) Maximum Output Voltage: 12.85V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 113531-AP2202K-ADJTR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 2.3 V to 13.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 2.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5A PSRR: 75dB (100Hz) Maximum Output Voltage: 12.85V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1 - 113531-AP2202K-ADJTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1
113531-AP2202K-ADJTRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1 113531-AP2202K-ADJTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 113531-AP2202K-ADJTR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 2.3 V to 13.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 2.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5A PSRR: 75dB (100Hz) Maximum Output Voltage: 12.85V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 113531-AP2202K-ADJTRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.3 V to 13.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 2.3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5A
PSRR: 75dB (100Hz)
Maximum Output Voltage: 12.85V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2202K-ADJTRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2202K-ADJTRG1DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2202K-ADJTRG1DITR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2202K-ADJTRG1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2202K-ADJTRG1DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2202K-ADJTRG1DICT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2202K-ADJTRG1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2202K-ADJTRG1DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2202K-ADJTRG1DIDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
150MA SOT23 Voltage Regulator IC
776-AP2202K-ADJTRG1
150MA SOT23 Voltage Regulator IC 776-AP2202K-ADJTRG1
IC REG LIN POS ADJ 150MA SOT23-5 Product overview: AP2202K-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-ADJTRG1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 150MA SOT23-5 Product overview: AP2202K-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-ADJTRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2202K-ADJTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2202K-ADJTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2202K-ADJTRG1
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2202K-ADJTRG1
PMIC - Voltage Regulators - Linear AP2202K-ADJTRG1
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP2202K-ADJTRG1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP2202K-ADJTRG1
Power Supply Chip >> Linear Voltage Regulators (LDO) AP2202K-ADJTRG1
75dB@(100Hz) 150mA Adjustable 2.3V~12.85V Positive electrode 13.2V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

75dB@(100Hz) 150mA Adjustable 2.3V~12.85V Positive electrode 13.2V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 113531-AP2202K-ADJTRG1 AP2202K-ADJTRG1DITR-ND 776-AP2202K-ADJTRG1 AP2202K-ADJTRG1 AP2202K-ADJTRG1 AP2202K-ADJTRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2202K-ADJTRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data